EN
  • EN
  • DE
  • IT

UPD30200GD100

Part No UPD30200GD100
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1188079-UPD30200GD100
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD30200GD100 CAD Model

Description

The UPD30200GD100 is a USB Power Delivery (USB PD) controller manufactured by NEC. It's designed to implement the USB Power Delivery standard, enabling devices to negotiate higher voltage and current levels for faster charging and more efficient power management. This controller facilitates bidirectional power flow, allowing devices to act as both power sources and power sinks. The UPD30200GD100 is ideal for a wide range of applications, including laptops, smartphones, power adapters, and USB hubs. The 'UPD' designates the NEC product family, '30200' is a specific part number, 'GD' might indicate the package type or specific features, and '100' could relate to a configuration setting or revision number.

Applications:

  • USB Power Adapters: Used in power adapters to support USB Power Delivery for fast charging of devices.
  • Laptops: Integrated into laptops to enable USB PD charging and power management.
  • Smartphones: Employed in smartphones to support USB PD for fast charging.
  • Tablets: Used in tablets to enable USB PD charging.
  • USB Hubs: Integrated into USB hubs to provide USB PD power to connected devices.
  • External Displays: Used in external displays that support USB PD for power and data transfer over a single cable.
  • Docking Stations: Employed in docking stations to provide power and connectivity to laptops and other devices.

Features:

  • USB Power Delivery (USB PD) Support: Complies with the USB Power Delivery standard for fast charging.
  • Bidirectional Power Flow: Allows devices to act as both power sources and power sinks.
  • Programmable Power Profiles: Supports programmable power profiles for different devices and applications.
  • Integrated Voltage and Current Monitoring: Provides accurate voltage and current monitoring for safe and efficient power delivery.
  • Over-Voltage Protection (OVP): Protects against over-voltage conditions.
  • Over-Current Protection (OCP): Protects against over-current conditions.
  • Short-Circuit Protection (SCP): Protects against short-circuit conditions.

Benefits:

  • Fast Charging: Enables faster charging of devices compared to standard USB charging.
  • Efficient Power Management: Optimizes power delivery for improved efficiency.
  • Safe and Reliable: Provides protection against common fault conditions.
  • Versatile: Supports a wide range of devices and applications.
  • Reduced Cable Clutter: Allows for power and data transfer over a single USB-C cable.
  • Improved User Experience: Enhances the user experience with fast charging and simplified connectivity.
  • Future-Proofing: Supports the latest USB Power Delivery standards.

Additional Details:

The UPD30200GD100 typically operates from a 3.3V to 5V supply voltage for the control circuitry. It communicates with the host device using the USB interface. The controller implements the USB PD protocol, which involves negotiating power profiles between the power source and the power sink. NEC's USB Power Delivery controllers are widely used in applications where fast charging and efficient power management are critical. The device's specifications, including voltage and current ranges, protection thresholds, and communication protocols, are precisely defined to meet the requirements of the USB Power Delivery standard. The integration of voltage and current monitoring ensures safe and reliable power delivery. The programmable power profiles allow for customization to different device requirements.

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Standard Package
Lowest to $6.5292
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess