EN
  • EN
  • DE

RSAL-2006AL

Part No RSAL-2006AL
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC/VDC 6A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 6 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539764-RSAL-2006AL
Ultra Librarian 3D Model Ultra Librarian RSAL-2006AL CAD Model

Description

N

You May Also Be Interested in

Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 8.4A TH
Lowest to $14.6410
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 30A CHASS / Power Line Filter 60Hz 30A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $40.5758
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 40A CHASS / Power Line Filter 60Hz 40A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 500VDC/VAC 6A CHASS / Power Line Filter 60Hz 6A 500VAC/500VDC Terminal Block Chassis Mount
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 16A CHASS / Power Line Filter 60Hz 16A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
Schurter Inc.
LINE FILTER 250/440VAC 20A CHASS
Lowest to $54.9942
Schaffner EMC Inc.
LINE FILTER 250VAC 60A CHASS MNT
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH / Ultra Compact EMC Filter
Lowest to $17.8627

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess