EN
  • EN
  • DE

ZPS6036

Part No ZPS6036
Manufacturer TDK-Lambda Americas Inc.
Catalog Off - Board Modules
Description VOF-85 Series 85 W 24 V Open Frame 4 x 2 x 1.32" AC/DC Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Current - Output 1 1.67 A
Efficiency 87 %
Height 27.178 mm
Isolation Voltage 3 kV
Length 50.8 mm
Max Current Rating 1.6 A
Maximum Operating Temperature 70 °C
Max Output Current 1.67 A
Max Output Power 60 W
Max Power Dissipation 60 W
Min Operating Temperature 0 °C
Mount Chassis Mount, Panel
Number of Outputs 1
Number of Pins 4
Output Current 1.67 A
Output Power 60 W
Output Voltage 36 V
Power Rating 60 W
RoHS Compliant
Voltage - Output 1 36 V
Weight 170.097139 g
Width 101.6 mm
Win Source Part Number 1033290-ZPS6036
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPS6036 CAD Model

Description

The TDK-Lambda Americas Inc. ZPS6036 is an off-board module that is designed to provide a power rating of 60 W.

  • Power Rating: 60 W
  • Isolation Voltage: 3 kV
  • Maximum Operating Temperature: 70 °C
  • Approvals: CE
  • RoHS Compliant: Yes
  • Mounting: Chassis mount and panel mount
  • Dimensions: 50.8 mm (L) x 101.6 mm (W) x 27.178 mm (H)
  • Efficiency: 87%
  • Output Voltage: 36 V
  • Current Rating: 1.67 A

You May Also Be Interested in

Cosel USA, Inc.
AC/DC CONVERTER 24V 648W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 6W / Enclosed DC DC Converter 1 Output 12V 500mA 36V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 1.25A / 1.25A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 5.1V 2X15V 50W / Enclosed, Conformal Coated DC DC Converter 3 Output 5.1V 15V 15V 5A, 600mA, 600mA 70V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 9-36V 350MA / 350mA 9 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 9-24V 1.05A / 1.05A 9 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 1A / 1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 60W / Open Frame AC DC Converters 1 Output 12V 85 ~ 265 VAC Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 12V 5A 137.5V Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess