EN
  • EN
  • DE

1-1825010-8

Part No 1-1825010-8
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE 4PDT 300MA 115V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity ALCOSWITCH Switches
Packaging Tube
Circuit 4PDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating (Amps) 300mA (AC)
Voltage Rating - AC 115V
Actuator Type Standard
Actuator Length 2.79mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Style SMD
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 80°C
Actuator Material Polyamide (PA46), Nylon 4/6
Switch Travel 2.79mm
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 950gf
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813602-1-1825010-8
Ultra Librarian 3D Model Ultra Librarian 1-1825010-8 CAD Model

Description

The 813602-1-1825010-8 is a 4PDT (On-On) switch designed by TE Connectivity ALCOSWITCH Switches. The switch is mounted using surface mount technology with a gull wing termination style.

  • Contact Material: Copper Alloy
  • Contact Finish: Silver
  • Actuator Material: Polyamide (PA46) and Nylon 4/6
  • Voltage Rating (AC): 115V
  • Circuit: Shorting (MBB)
  • Actuator Length: 2.79mm
  • Switch Travel: 2.79mm
  • Electrical and Mechanical Life: 15,000 cycles
  • Operating Force: 950gf
  • Operating Temperature Range: -40°C to 80°C
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
300mA Through Hole Double pole four throw 30V Through Hole Slide Switches RoHS
Lowest to $1.8918
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SPDT 250MA 125V
Lowest to $7.2762
Same Sky
SWITCH SLIDE DPDT 0.1A 12V
Lowest to $0.7911
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess