EN
  • EN
  • DE
  • IT

1-390261-9

Part No 1-390261-9
Manufacturer TE Connectivity
Catalog Unclassified
Description CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Product Status Obsolete
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 28 (2 x 14)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 60.0µin (1.52µm)
Contact Material - Mating Phosphor Bronze
Mounting Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 60.0µin (1.52µm)
Contact Material - Post Phosphor Bronze
Temperature Range - Operating -40°C ~ 105°C
Termination Post Length 0.118" (3.00mm)
Contact Resistance 30mOhm
Base Product Number 390261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 1-390261-9-ND,13902619,1-390-261-9,A100210,Q2567667A,-1-390261-9-SI
Standard Package 1
Win Source Part Number 1334075-1-390261-9
Ultra Librarian 3D Model Ultra Librarian 1-390261-9 CAD Model

Description

The 1334075-1-390261-9 is an IC socket connector manufactured by TE Connectivity AMP Connectors.

  • Positions/Pins: 28
  • Grid: 2x14
  • Pitch-Mating: 0.100" (2.54mm)
  • Termination: Solder
  • Mounting: Through a hole
  • Contact Finish: Tin
  • Contact Material: Phosphor bronze
  • Contact Resistance: 30mOhm
  • Operating Temperature Range: -40°C to 105°C

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $4.8177
Texas Instruments
PROTOTYPE
Lowest to $1.7666
Texas Instruments
PROTOTYPE
Need more? Email Us
M7R
Apex Tool Group
SNIP,METALMASTER,OFFSET,RT.9.25
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.0216
Texas Instruments
PROTOTYPE
Lowest to $2.1020
Texas Instruments
PROTOTYPE
Lowest to $1.3879
Texas Instruments
PROTOTYPE
Need more? Email Us
3M
ROS HOUSG - FOR 1-1/4 MI ROS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0188 $70.6580
80+ $1.6565 $132.5200
125+ $1.6047 $200.5875
170+ $1.5530 $264.0100
220+ $1.5012 $330.2640
290+ $1.3459 $390.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess