EN
  • EN
  • DE

2-320577-3

Part No 2-320577-3
Manufacturer TE Connectivity
Catalog Terminals
Description CONN RING CIRC 10-12AWG #3/8 / Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Ring Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Terminal Type Circular
Stud/Tab Size 3/8 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.593" (15.06mm)
Length - Overall 1.414" (35.92mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Features Serrated Termination
Color Yellow
Contact Material Copper
Contact Finish Tin
Insulation Diameter 0.150" ~ 0.230" (3.81mm ~ 5.84mm)
Material - Insulation Polyamide (PA), Nylon
Base Product Number 320577
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2-320577-3-ND,A28142-ND,23205773,A28142CT,A28142TR,-2-320577-3-SI,A28142,2266-2-320577-3
Standard Package 1,000
Win Source Part Number 1333796-2-320577-3
Ultra Librarian 3D Model Ultra Librarian 2-320577-3 CAD Model

Description

The 2-320577-3 is a terminal manufactured by TE Connectivity. Terminals are electrical connectors used to terminate wires and create a secure, reliable connection to another electrical component or system. They come in a wide variety of types, sizes, and materials to accommodate different wire gauges and application requirements.

Applications

  • Automotive Wiring: Used in automotive wiring harnesses for connecting wires to various electrical components.
  • Industrial Equipment: Employed in industrial equipment for connecting wires in control panels and machinery.
  • Consumer Electronics: Utilized in consumer electronics for connecting wires to circuit boards and components.
  • Aerospace Applications: Applied in aerospace applications for connecting wires in aircraft electrical systems.
  • Power Supplies: Used in power supplies for connecting wires to power supply components.

Features

  • Crimp Termination: Designed for crimp termination, providing a secure and reliable connection.
  • Specific Wire Gauge: Intended for a specific range of wire gauges.
  • Durable Material: Made from durable materials for long-lasting performance.
  • Plating: May feature plating (e.g., tin, gold) to improve conductivity and corrosion resistance.
  • Specific Connector Type: Designed to mate with a specific type of connector.

Benefits

  • Reliable Connection: Provides a reliable and secure electrical connection.
  • Easy Installation: Simple to install using appropriate crimping tools.
  • Durable Performance: Ensures durable performance in demanding environments.

Additional Details

The 2-320577-3 terminal's specifications include the wire gauge range it is designed for, the material it is made of (typically copper or a copper alloy), the plating material (if any), the type of insulation it is designed for (if applicable), and the mating connector type. The terminal's dimensions and shape are also crucial parameters for proper fit and function. Crimp terminals are designed to be crimped onto the wire using a specialized crimping tool. The crimping process deforms the terminal around the wire, creating a secure mechanical and electrical connection. The correct crimping tool and technique are essential for ensuring a reliable connection. Datasheets provide detailed information on the terminal's electrical and mechanical characteristics.

You May Also Be Interested in

NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #10 / Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
TE Connectivity
CONN TAB 20-22AWG CRIMP TIN / Tab Contact Tin 20-22 AWG Crimp
Lowest to $0.0324
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Need more? Email Us
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
TE Connectivity
CONN PIN RCPT / Pin Receptacle Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0302 $51.5100
120+ $0.8453 $101.4360
185+ $0.8189 $151.4965
255+ $0.7925 $202.0875
330+ $0.7661 $252.8130
440+ $0.6868 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess