EN
  • EN
  • DE

2213130-2

Part No 2213130-2
Manufacturer TE Connectivity
Catalog Optoelectronics Accessories
Description Z50 LED HOLDER ZHAGA PROFILE SH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr TE Connectivity AMP Connectors
Series LUMAWISE
Package Box
Product Status Active
Accessory Type LED - Holder
For Use With/Related Products Sharp Mega Zenigata
Base Product Number 221313
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1371575-2213130-2
Ultra Librarian 3D Model Ultra Librarian 2213130-2 CAD Model

Description

The TE Connectivity LUMAWISE LED Holder is a high-quality accessory designed for use with Sharp Mega Zenigata LEDs.

  • LED Compatibility: Sharp Mega Zenigata LEDs
  • Material: Durable materials
  • Package: Box
  • Base Product Number: 221313
  • Series: LUMAWISE
  • Manufacturer: TE Connectivity AMP Connectors
  • Product Status: Active
  • Category: Optoelectronics
  • MSL Level: 1
  • Shelf Life: Unlimited
  • HTSUS Code: 8536.69.8000
  • ECCN: EAR99
  • REACH Status: Vendor Undefined

You May Also Be Interested in

Carling Technologies
DIMMER CONTROL
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
Omron
SL191 RETICLE-CROSS HAIR
Need more? Email Us
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
TE Connectivity
Z50 OPTIC CLIP TYPE 1
Lowest to $1.3112
Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
Visual Communications Company - VCC
LIGHTPIPE GROMMET 4MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess