EN
  • EN
  • DE

647845-5

Part No 647845-5
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN HOUSING 2POS BLUE / 2 Position Blade Type Power Housing Connector Non-Gendered Blue
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Housings
Mfr TE Connectivity
Series Power Series 50
Package Bulk
Product Status Active
Connector Type Non-Gendered
Contact Type Non-Gendered
Number of Positions 2
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Blue
Stacking Direction Side to Side
Fastening Type Spring Retention
Note Contacts Not Included
Material - Insulation Polycarbonate (PC)
Base Product Number 647845
Standard Package 175 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 856902-647845-5
Ultra Librarian 3D Model Ultra Librarian 647845-5 CAD Model

Description

The Power Series 50 is a range of blade type power connector housings.

  • Connector Part Number: 856902-647845-5
  • Gender: Non-Gendered
  • Positions: 2
  • Mounting: Free Hanging (In-Line)
  • Fastening: Spring Retention
  • Insulation Material: Polycarbonate (PC)
  • Package: Bulk
  • Standard Quantity: 175 pcs
  • Contacts: Not Included
  • Series: Power Series 50
  • Manufacturer: TE Connectivity
  • Status: Active

You May Also Be Interested in

Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1698
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 2CKT
Lowest to $27.4035
Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527
TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
Samtec Inc.
MICRO TERMINAL POWERSTRIP
Lowest to $7.1919
Others
Need more? Email Us
TE Connectivity
CONN HDR 6POS 2.00MM R/A SLDR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4952 $59.8080
95+ $1.2268 $116.5460
150+ $1.1885 $178.2750
205+ $1.1501 $235.7705
260+ $1.1118 $289.0680
350+ $0.9968 $348.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess