EN
  • EN
  • DE
  • IT

647892-4

Part No 647892-4
Manufacturer TE Connectivity
Catalog Blade Type Power Connector Assemblies
Description CONN PLUG 2POS IN-LINE CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style 2 Poles
Connector Type Non-Gendered
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Number of Rows 1
Termination Crimp
Wire Gauge 6 AWG
Color Gray
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1634289-647892-4
Ultra Librarian 3D Model Ultra Librarian 647892-4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN HDR 4POS 3.81MM PCB SLDR
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN RCPT 6POS 3.81MM PCB SLDR
Need more? Email Us
Cinch Connectivity Solutions
CONN PLUG 2POS IN-LINE SLDR
Need more? Email Us
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess