EN
  • EN
  • DE

7-1393222-2

Part No 7-1393222-2
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description General Purpose Relay, MSR Series, Power, Non Latching, SPDT, 5 VDC, 8 A RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 42.4 mA
Coil Power 300 mW
Coil Resistance 118 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 8 A
Contact Material Silver
Contact Voltage Rating (AC) 250 V
Depth 10 mm
Height 15.0114 mm
Length 30 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Operate Time 10 ms
Packaging Bulk
Relay Type General Purpose
Release Time 5 ms
RoHS Compliant
Schedule B 8536490075
Termination PCB
Throw Configuration SPDT
Weight 10.999615 g
Width 10 mm
Win Source Part Number 1047320-7-1393222-2
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1393222-2 CAD Model

Description

The 1047320-7-1393222-2 is a general-purpose non-latching signal relay component manufactured by TE Connectivity.

  • Supply and Demand Status: Shortage
  • Packaging: Bulk
  • Termination: PCB
  • Contact Material: Silver
  • Length: 30 mm
  • Coil Resistance: 118 Ω
  • Coil Current: 42.4 mA
  • Contact Current Rating: 8 A
  • Operate Time: 10 ms
  • Release Time: 5 ms
  • Coil Power: 300 mW
  • Dimensions: 10 mm x 15.0114 mm x 10.999615 g
  • Mounting: PCB Through-Hole
  • Throw Configuration: SPDT
  • Coil Voltage (DC): 5 V
  • Contact Voltage Rating (AC): 250 V
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Schedule B: 8536490075

You May Also Be Interested in

HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess