EN
  • EN
  • DE

7-338069-8

Part No 7-338069-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 8POS 0.1 TIN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Friction Lock
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.209" (5.30mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Voltage Rating 100VDC
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1627279-7-338069-8
Ultra Librarian 3D Model Ultra Librarian 7-338069-8 CAD Model

Description

N

You May Also Be Interested in

Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 12 Position 2mm Pitch Single Row Through Hole -40℃~+105℃
Lowest to $0.2105
Connfly Electronic Co., Ltd.
Female Header 8 Position 2.54mm Pitch Dual Row Through Hole
Lowest to $0.1127
Connfly Electronic Co., Ltd.
Female Header 2.54mm Pitch Single Row Through Hole
Lowest to $0.0421
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 10 Position 2.54mm Pitch Single Row Through Hole -40℃~+105℃
Lowest to $0.2346
Samtec Inc.
CONN RCPT 12POS 0.1 GOLD SMD
Lowest to $3.7254
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 40 Position 2.54mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $0.6598
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 22 Position 2.54mm Pitch Dual Row Through Hole, Right Angle -40℃~+105℃
Lowest to $0.5425
Samtec Inc.
CONN RCPT 20POS 0.1 GOLD PCB R/A
Lowest to $8.7605
XKB Connection
Female Header 40 Position 1.27mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $1.3489

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess