EN
  • EN
  • DE

703831-000

Part No 703831-000
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Circular MIL Spec Strain Reliefs & Adapters TX54AB00-1205
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037997-703831-000
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 703831-000 CAD Model

Description

The 703831-000 is a crimp contact manufactured by TE Connectivity. This contact is designed to provide a reliable and secure electrical connection when used with compatible connectors and wires.

Applications:

  • Wire Harness Assemblies: Used in creating wire harness assemblies for various applications.
  • Automotive Electronics: Employed in automotive wiring systems for connecting components.
  • Industrial Equipment: Integrated into industrial machinery for reliable electrical connections.
  • Telecommunications Equipment: Utilized in telecommunications infrastructure for signal and power transmission.
  • Aerospace Applications: Found in aircraft wiring systems for critical connections.

Features:

  • Crimp Termination: Designed for crimp termination, providing a secure and gas-tight connection.
  • Durable Material: Made from high-quality materials for corrosion resistance and long-lasting performance.
  • Precise Design: Manufactured to precise specifications for optimal performance and reliability.
  • Easy Installation: Designed for easy and efficient installation using standard crimping tools.
  • High Conductivity: Provides excellent electrical conductivity for efficient signal and power transmission.

Benefits:

  • Reliable Connection: Ensures a secure and reliable electrical connection, minimizing the risk of failure.
  • Long-Term Performance: Durable materials and precise design ensure long-term performance and reliability.
  • Simplified Installation: Easy crimp termination simplifies installation and reduces assembly time.
  • Cost-Effective Solution: Provides a cost-effective solution for creating reliable electrical connections.
  • Improved System Performance: Ensures efficient signal and power transmission, leading to improved system performance.

Additional Details:

The 703831-000 crimp contact is typically made from materials such as copper alloy with tin or gold plating to provide corrosion resistance and excellent conductivity. It is designed to be used with specific wire gauges and crimping tools to ensure a proper and reliable connection. This contact is commonly used in a wide range of applications requiring dependable electrical connections.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.1571 $106.1571
2+ $102.8397 $205.6794
3+ $99.5223 $298.5669
4+ $96.2050 $384.8200
5+ $86.2526 $431.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess