EN
  • EN
  • DE

745779-3

Part No 745779-3
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories
Description SPRING LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr TE Connectivity
Series AMPLIMITE
Package Bag
Product Status Active
Accessory Type Spring Latch
For Use With/Related Products Cable Clamps with Mounting Ears
Number of Positions 9 ~ 37
Base Product Number 745779
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 908009-745779-3
Ultra Librarian 3D Model Ultra Librarian 745779-3 CAD Model

Description

The 908009-745779-3 is a spring latch accessory designed for D-Sub and D-Shaped connectors.

  • Accessory Type: Spring Latch
  • For Use With/Related Products: D-Sub and D-Shaped Connectors
  • Series: AMPLIMITE
  • Connector Positions: 9 to 37
  • Package: Bag
  • Package Quantity: 2,000 pieces
  • Used With: Cable clamps with mounting ears
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

NorComp Inc.
SEALING FLANGE 37POS SILICON
Need more? Email Us
HARTING
CRIMP FLNG - HOOD 9-37P 50-60MM / Connector Ferrule, Inner For D-Sub Backshell
Need more? Email Us
TE Connectivity
CONN D-SUB HD PLUG 15P R/A SLDR
Lowest to $17.9433
ITT Cannon, LLC
DSUB 25POS SOCKET DUST CAP / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Lowest to $1.0300
HARTING
CABLE CLAMP METAL HOOD 9-37P
Need more? Email Us
HARTING
CABLE CLAMP METAL HOOD 9-37P
Lowest to $3.9178
TE Connectivity
FERRULE INTER SHIELD CHAMP
Need more? Email Us
HARTING
INDUCOM CRIMP FERRULE 6,5 - 7,5M / Connector Ferrule, Outer For Inducom Series
Need more? Email Us
Conec
D-SUB CABLE CLAMP / Connector Cable Clamp For D-Sub Backshell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7856 $58.4976
51+ $2.2857 $116.5707
79+ $2.2143 $174.9297
108+ $2.1429 $231.4332
140+ $2.0714 $289.9960
187+ $1.8572 $347.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess