EN
  • EN
  • DE

770170-2

Part No 770170-2
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN HEADER VERT 3POS 4.14MM / Connector Header Through Hole 3 position 0.163" (4.14mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 3
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.175" (4.45mm)
Insulation Height 0.531" (13.50mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Contact Finish Thickness - Post 150.0µin (3.81µm)
Applications General Purpose
Base Product Number 770170
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-770170-2,A25595,770170-2-ND
Standard Package 200
Win Source Part Number 991612-770170-2
Ultra Librarian 3D Model Ultra Librarian 770170-2 CAD Model

Description

TE Connectivity AMP Connectors brings you the Mini-Universal MATE-N-LOK series header connector with male pins that is designed for board to cable/wire style connectivity.

  • Positions: 3
  • Row: Single
  • Pitch-Mating: 0.163 inches (4.14 mm)
  • Insulation Material: Polyamide (PA), Nylon
  • Flammability Rating: UL94 V-0
  • Contact Material: Brass
  • Contact Finish (Mating): Gold
  • Contact Finish (Post): Tin-Lead
  • Voltage Rating: 600VAC
  • Temperature Range: -20°C to 105°C
  • Shrouded: 4 Walls
  • Mounting: Through-Hole
  • Fastening Type: Locking Ramp
  • Packaging: Bulk
  • Standard Package: 200 connectors per package

You May Also Be Interested in

Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
VERTICAL POWER JACK 2.0MM
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.5MM ISO
Need more? Email Us
Same Sky
CONN PWR PLUG 0.9X3.2MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.1X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6800 $58.8000
85+ $1.3785 $117.1725
130+ $1.3354 $173.6020
180+ $1.2924 $232.6320
235+ $1.2492 $293.5620
310+ $1.1200 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess