EN
  • EN
  • DE

AMP5039314011

Part No AMP5039314011
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985587-AMP5039314011
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMP5039314011 CAD Model

Description

The AMP5039314011 is a connector component manufactured by TE Connectivity. While specific details about this particular part number are limited, understanding TE Connectivity's connector offerings provides a general overview.

TE Connectivity is a global leader in connectivity and sensor solutions, offering a wide range of products essential for various industries. Their connectors are designed to establish reliable connections in electronic systems, ensuring signal integrity and power delivery.

Applications:

  • Telecommunications equipment: Connectors are essential in network infrastructure.
  • Data centers: High-speed connectors are used for server connections and data transmission.
  • Automotive industry: Connectors are used in various automotive applications, including infotainment, engine control, and safety systems.
  • Industrial automation: Connectors enable communication and power connections in industrial machinery.
  • Aerospace and defense: Rugged connectors are used in harsh environments for reliable connections.

Features:

  • Durable construction: TE Connectivity connectors are built to withstand harsh environments.
  • High reliability: Designed for consistent performance and minimal downtime.
  • Variety of sizes and configurations: Available to meet diverse application requirements.
  • Compliance with industry standards: Meets relevant safety and performance standards.
  • Secure locking mechanisms: Ensures stable connections, even under vibration.

Benefits:

  • Improved system performance: Reliable connections contribute to optimized data transmission and power delivery.
  • Reduced downtime: Durable design minimizes the risk of connection failures.
  • Simplified installation: User-friendly designs facilitate easy assembly and maintenance.
  • Enhanced safety: Compliance with industry standards ensures safe operation.
  • Cost-effective solutions: Provides long-term value through reliable performance.

Given the limited readily available information on the specific AMP5039314011 part number, it's crucial to consult TE Connectivity's official documentation or contact their support team for detailed specifications, datasheets, and application notes to determine the exact capabilities and usage of this connector.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess