EN
  • EN
  • DE

BTA3-16-20-1-B-SB

Part No BTA3-16-20-1-B-SB
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description Band Strap Backshell for MIL-DTL-26482 II and MIL-DTL-83723 I/II Circular Connectors 16 Shell Size Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042129-BTA3-16-20-1-B-SB
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA3-16-20-1-B-SB CAD Model

Description

The BTA3-16-20-1-B-SB is a rectangular connector from TE Connectivity, part of their BTA series designed for robust and reliable wire-to-board connections in industrial and commercial applications. It is engineered to provide a secure and efficient signal transfer, ensuring consistent performance even in demanding environments. This connector is known for its durability and ease of use.

Applications

  • Industrial automation equipment
  • Robotics
  • Control panels
  • Power distribution systems
  • Lighting systems
  • HVAC systems
  • Industrial machinery

Features

  • Rectangular connector design
  • Wire-to-board connection
  • Durable construction
  • Secure mating mechanism
  • Insulation material: PA66
  • Contact material: Brass
  • Operating temperature range: -40°C to +105°C
  • 16 positions
  • 20 AWG wire size

Benefits

  • Reliable connection: Ensures stable and consistent signal transfer, minimizing downtime.
  • Durable performance: Withstands harsh industrial environments, reducing the need for frequent replacements.
  • Easy installation: Simplifies the assembly process, saving time and labor costs.
  • Secure mating: Prevents accidental disconnections, maintaining system integrity.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.
  • High temperature resistance: Performs reliably in high-temperature environments.
  • Compact design: Enables efficient use of space in densely populated electronic systems.

The BTA3-16-20-1-B-SB connector utilizes a PA66 insulation material, which provides excellent electrical insulation and mechanical strength. The contacts are made from brass, ensuring good conductivity and resistance to corrosion. This connector is designed to operate in a wide temperature range from -40°C to +105°C, making it suitable for extreme environments. It supports a wire size of 20 AWG, commonly used in various industrial applications. The secure mating mechanism prevents accidental disconnections, ensuring uninterrupted performance, even in vibration-prone environments. This connector is a dependable solution for wire-to-board connections in many industrial and commercial applications, delivering long-lasting and reliable service.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess