EN
  • EN
  • DE

C3114L

Part No C3114L
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ELV Non-Compliant
Inductance 750 µH
Resistance 550 mΩ
RoHS Compliant
Win Source Part Number 1162344-C3114L
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3114L CAD Model

Description

The TE Connectivity C3114L is a custom inductor part with an inductance of 750 μH and a resistance of 550 mΩ. The supply and demand status is limited, and the product is RoHS compliant but non-ELV compliant.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Chilisin
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess