EN
  • EN
  • DE

CN5421-000

Part No CN5421-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 200 °C
RoHS Non-Compliant
Win Source Part Number 1081440-CN5421-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5421-000 CAD Model

Description

The CN5421-000 is a Fiber Optic Cable manufactured by TE Connectivity. These cables are designed for high-speed data transmission and reliable performance in various networking applications. They offer immunity to electromagnetic interference (EMI) and radio-frequency interference (RFI), ensuring signal integrity over long distances.

Applications:

  • Data Centers: Used for high-speed connections between servers, storage devices, and networking equipment.
  • Telecommunications: Employed in telecommunication networks for long-distance data transmission.
  • Industrial Automation: Utilized in industrial environments for connecting sensors, controllers, and other devices where EMI resistance is crucial.
  • Medical Equipment: Used in medical imaging and diagnostic equipment for high-resolution data transfer.
  • Aerospace and Defense: Applied in aircraft and defense systems for reliable data communication in harsh environments.

Features:

  • High Bandwidth: Supports high data transmission rates for demanding applications.
  • EMI/RFI Immunity: Resistant to electromagnetic and radio-frequency interference, ensuring signal integrity.
  • Long-Distance Transmission: Capable of transmitting data over long distances without signal degradation.
  • Low Signal Loss: Minimizes signal attenuation, providing reliable performance.
  • Durable Construction: Designed to withstand harsh environments and physical stress.

Benefits:

  • Reliable Data Transmission: Provides stable and consistent data transmission in critical applications.
  • Reduced Downtime: Minimizes signal errors and interruptions, reducing downtime and maintenance costs.
  • Enhanced Security: Fiber optic cables are inherently secure due to the difficulty of tapping into the signal.
  • Improved Performance: High bandwidth and low signal loss result in faster and more efficient data transfer.
  • Long Lifespan: Durable construction ensures a long service life in demanding environments.

Technical Specifications:

While specific details can vary, the CN5421-000 fiber optic cable typically features low insertion loss, high return loss, and is compliant with industry standards. Exact specifications for cable length, fiber type (single-mode or multi-mode), connector type, and optical performance characteristics are available on the official TE Connectivity product datasheet.

You May Also Be Interested in

TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess