EN
  • EN
  • DE

CRGH1206F120R

Part No CRGH1206F120R
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES SMD 120 OHM 1% 1/2W 1206 / 120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CRGH, Neohm
Package Tape & Reel
Resistance 120 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 0.122" L x 0.061" W (3.10mm x 1.55mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Base Product Number CRGH1206
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1351282-CRGH1206F120R
Ultra Librarian 3D Model Ultra Librarian CRGH1206F120R CAD Model

Description

The CRGH1206F120R is a thick film chip resistor manufactured by TE Connectivity. It is designed for general-purpose applications requiring a stable and reliable resistance. This surface mount resistor is characterized by its robust construction and excellent performance, making it suitable for a wide range of electronic circuits.

Applications

  • Current sensing
  • Voltage division
  • Pull-up and pull-down resistor applications
  • LED current limiting
  • Signal termination
  • Power supplies
  • Automotive electronics
  • Industrial control

Features

  • Size 1206 (3216 metric)
  • Resistance Value: 120 Ohms
  • Tolerance: ±1%
  • Power Rating: 0.25W (1/4W)
  • Temperature Coefficient: ±100 ppm/°C
  • Thick Film Element
  • Surface Mount Technology (SMT)
  • RoHS Compliant

Benefits

  • Stable Resistance: Thick film construction ensures a stable resistance value over a wide range of operating conditions.
  • Compact Size: The 1206 package provides a good balance between power handling and board space efficiency.
  • Easy Assembly: Surface mount design simplifies the assembly process, making it suitable for automated manufacturing.
  • Cost-Effective: The CRGH series offers a reliable performance at a competitive price point.
  • Wide Temperature Range: Suitable for various environmental conditions.
  • High Precision: 1% tolerance ensures accurate resistance values in sensitive circuits.

Additional Details

The CRGH1206F120R is designed to meet industry standards for surface mount resistors and is suitable for reflow soldering processes. It is supplied on tape and reel packaging for automated pick and place assembly. The resistor's small size makes it ideal for high-density circuit boards where space is limited. The temperature coefficient of ±100 ppm/°C ensures minimal resistance drift over temperature variations.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2138 $50.2430
570+ $0.1755 $100.0350
885+ $0.1700 $150.4500
1,220+ $0.1645 $200.6900
1,575+ $0.1590 $250.4250
2,105+ $0.1426 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess