EN
  • EN
  • DE

D-146-60-0CS670

Part No D-146-60-0CS670
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description SLDR SLEEVE WIRE-WIRE 0.181/0.2"  /  Wire to Wire Solder Sleeve Transparent - Blue 0.181" (4.60mm), 0.200" (5.08mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve D-146
Package Bulk
Type Wire to Wire
Diameter 0.181" (4.60mm), 0.200" (5.08mm)
Length 0.591" (15.01mm)
Color Transparent - Blue
Features Environment Resistant, Pre-Installed Lead Wire
Base Product Number D-146
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 816155-000
Standard Package 100
Win Source Part Number 1039700-D-146-60-0CS670
Ultra Librarian 3D Model Ultra Librarian D-146-60-0CS670 CAD Model

Description

The SolderSleeve D-146 wire-to-wire solder sleeve is an environment-resistant cable and wire management solution that comes with pre-installed lead wires.

  • Sleeve Color: Transparent-Blue
  • Diameter: 0.181 inch (4.60mm) and 0.200 inch (5.08mm)
  • Length: 0.591 inch (15.01mm)
  • Package: Bulk
  • Standard Package: 100
  • Ideal For: Cables and wires that require protection from harsh environmental conditions
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Also Known As: 816155-000

You May Also Be Interested in

TE Connectivity
HEATSHRINK END CAP BLACK SEALED / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3 Size Polyolefin Black Spool
Need more? Email Us
Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing, Flexible 0.280" (7.11mm) 2 to 1 Black 0.125' (38.10mm, 1.50")
Need more? Email Us
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
Heat Shrink Tubing ST Cross Linked Polyolefin Black Thin/Single Spool
Need more? Email Us
TE Connectivity
HEATSHRINK RNF-100 3/16"X50'BLK / Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Black 50.0' (15.2m)
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
Qualtek
HEATSHRINK PVDF 3/16" X 4' CLR / Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Clear 4.00' (1.22m)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess