EN
  • EN
  • DE

EM7505-000

Part No EM7505-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3.5 Size Polyolefin Black Spool
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Win Source Part Number 983462-EM7505-000
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM7505-000 CAD Model

Description

The EM7505-000 is a heat shrink tubing product manufactured by TE Connectivity. Heat shrink tubing is a versatile material used to insulate wires, cables, and connections, providing protection against abrasion, chemicals, and environmental factors. It shrinks when heated, conforming tightly to the shape of the underlying object.

Applications

  • Electrical insulation of wires and cables
  • Protection of splices and terminations
  • Strain relief for connectors
  • Bundling and organizing wires and cables
  • Identification and marking of wires and cables

Features

  • Flexible Polyolefin Material: Provides good flexibility and durability.
  • Shrink Ratio: Typically 2:1 or 3:1 (check the datasheet for the specific ratio).
  • Operating Temperature Range: Wide temperature range suitable for various applications.
  • Flame Retardant: Self-extinguishing material for safety.
  • RoHS Compliant: Meets environmental regulations.
  • Various Colors Available: Allows for color-coding and identification.
  • Abrasion Resistance: Protects against physical damage.
  • Chemical Resistance: Resists degradation from chemicals and solvents.

Benefits

  • Effective insulation and protection: Protects wires and cables from damage and electrical shorts.
  • Easy to apply: Simply slide over the object and apply heat.
  • Versatile: Can be used in a wide range of applications.
  • Durable: Provides long-lasting protection.
  • Safe: Flame retardant material reduces the risk of fire.

Additional Details

The EM7505-000 heat shrink tubing is typically made from a flexible polyolefin material. The specific shrink ratio, wall thickness, and color options may vary depending on the product configuration. To apply the heat shrink tubing, simply slide it over the object to be protected and apply heat using a heat gun, oven, or other heat source. The tubing will shrink tightly around the object, providing a secure and protective covering. It’s essential to avoid overheating the tubing, which can cause it to melt or become brittle.

When selecting heat shrink tubing, it is important to consider the diameter of the object to be covered, the required shrink ratio, and the operating temperature range. The tubing should be slightly larger than the object before shrinking and should shrink tightly to the object after heating. The operating temperature range should be suitable for the intended application. Flame retardant tubing should be used in applications where fire safety is a concern.

Heat shrink tubing provides a cost-effective and reliable way to insulate and protect wires, cables, and connections. Its ease of use, versatility, and durability make it a popular choice for a wide range of applications.

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess