EN
  • EN
  • DE

FC2211-0000-0025-L

Part No FC2211-0000-0025-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description MID RANGE COMPRESSION SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 11.34kgf (25lbs)
Output 100mV
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 4.75V ~ 5.25V
Actuator Type Pushbutton
Actuator Style/Size Round, 6mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599345-FC2211-0000-0025-L
Ultra Librarian 3D Model Ultra Librarian FC2211-0000-0025-L CAD Model

Description

N

You May Also Be Interested in

Honeywell
SENSOR FORCE SURF MOUNT 1.124LBS
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 1.124LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 5000LBS
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 250L
Need more? Email Us
Honeywell
FMA SERIES FORCE SENSOR, COMPENS / Force Sensing Resistor Force Sensor 0.51kgf (1lb)
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 3.3LBS
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us
Honeywell
SENSOR FORCE LOAD CELL 1000LBS
Need more? Email Us
Honeywell
FMA SERIES FORCE SENSOR, COMPENS / Force Sensing Resistor Force Sensor 2.54kgf (6lbs)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess