EN
  • EN
  • DE

FS2050-0000-1500-G

Part No FS2050-0000-1500-G
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL 3.3LBS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Force Sensors - Industrial
Mfr TE Connectivity
Series FS20
Package Box
Product Status Active
Operating Force 1.5kgf (3.3lbs)
Output 1 V ~ 4 V
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 3.3V ~ 12V
Actuator Type Plunger
Actuator Style/Size Round, 12.2mm
Includes Sensor
Temperature Range - Operating 0°C ~ 70°C
Base Product Number FS2050
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 919308-FS2050-0000-1500-G
Ultra Librarian 3D Model Ultra Librarian FS2050-0000-1500-G CAD Model

Description

The 919308-FS2050-0000-1500-G is an industrial force sensor. It is a plunger actuator type sensor with an operating force of 1.5kgf (3.3lbs). The manufacturer of this force sensor is TE Connectivity.

  • Actuator Type: Plunger
  • Operating Force: 1.5kgf (3.3lbs)
  • Voltage Output: 1V to 4V
  • Accuracy: ±1%
  • Voltage Supply: 3.3V to 12V
  • Operating Temperature Range: 0°C to 70°C
  • ECCN: EAR99
  • REACH: Affected
  • HTSUS Code: 9031.80.8085
  • Lifecycle Status: Active

You May Also Be Interested in

Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 500LBS
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 2000LBS
Need more? Email Us
TE Connectivity
MID RANGE COMPRESSION SENSOR
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 1.124LBS
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Lowest to $10.5940
TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us
Honeywell
FMA SERIES FORCE SENSOR, COMPENS / Force Sensing Resistor Force Sensor 2.54kgf (6lbs)
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 25LBS
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 1000L
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.4131 $110.4131
2+ $106.8514 $213.7028
3+ $103.2896 $309.8688
4+ $92.6044 $370.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess