EN
  • EN
  • DE

HD16-5-16S

Part No HD16-5-16S
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN PLUG HSG FMALE 5POS INLINE / Conn Circular PIN 5 POS ST Cable Mount 5 Terminal 1 Port Automotive Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Deutsch Connectors
Series HD10
Packaging Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 5
Shell Size - Insert 5-16
Contact Type Crimp
Contact Size 16
Mounting Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Plastic
Housing Color Gray
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Coupling Nut Diameter 1.218" (30.94mm)
Coupling Nut Material, Plating Plastic
Insert Material Plastic
Contact Shape Circular
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 772261-HD16-5-16S
Popularity Medium
Supply and Demand Status Limited
Family Name HD16
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Mexico, Republic of Korea, United Kingdom, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HD16-5-16S CAD Model

Description

The 772261-HD16-5-16S is a plug housing connector manufactured by TE Connectivity Deutsch Connectors.

  • Locking Mechanism: Bayonet Lock, Coupling Nut
  • Socket Type: Female
  • Shell Size - Insert: 5-16
  • Contact Size: 16
  • Ingress Protection: IP68 (Dust Tight and Waterproof)
  • Housing Color: Gray
  • Polarization: Keyed
  • Operating Temperature Range: -40°C ~ 125°C
  • Material Flammability Rating: UL94 V-1
  • Mounting Type: Free Hanging (In-Line)
  • Coupling Nut Diameter: 1.218" (30.94mm)

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7444 $54.2108
16+ $6.3544 $101.6704
25+ $6.1558 $153.8950
34+ $5.9572 $202.5448
44+ $5.7587 $253.3828
59+ $5.1630 $304.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess