EN
  • EN
  • DE

KNS501BA1/8

Part No KNS501BA1/8
Manufacturer TE Connectivity
Catalog Knobs
Description KNOB KNURLED W/SKRT 0.126\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical with Skirt
Type Knurled, Straight
Shaft Size 0.126" (3.20mm)
Diameter 0.500" (12.70mm) Top, 0.750" (19.05mm) Bottom
Height 0.625" (15.88mm)
Indicator Arrow on Skirt
Material Metal
Color Black, Natural
Features 6-32 Set Screw (2)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548478-KNS501BA1/8
Ultra Librarian 3D Model Ultra Librarian KNS501BA1/8 CAD Model

Description

N

You May Also Be Interested in

Davies Molding, LLC
KNOB FLUTED 1/4"-20 PLASTIC
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED #10-32 PHENOLIC
Lowest to $8.4869
Ohmite
KNOB SMOOTH 0.250" ALUMINUM
Need more? Email Us
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Davies Molding, LLC
KNOB SMOOTH 1/4"-20 PLASTIC
Need more? Email Us
Kilo International
KNOB KNURLED 0.236" METAL / Knurled, Straight Knob 0.236" (6.00mm) Shaft with Line on Side Metal Clear Gloss
Lowest to $19.7288
Keystone Electronics
KNOB KNURLED 0.250" PLASTIC / Knurled, Straight Knob 0.250" (6.35mm) Shaft with Line on Top and Side Plastic Black
Need more? Email Us
Kilo International
KNOB SMOOTH 0.236" METAL / Smooth Knob 0.236" (6.00mm) Shaft with Line on Top and Side Metal Black Gloss
Need more? Email Us
Davies Molding, LLC
KNOB 0.250" PHENOLIC
Lowest to $10.0855

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess