EN
  • EN
  • DE

NAN0SMDC020F-2

Part No NAN0SMDC020F-2
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984486-NAN0SMDC020F-2
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAN0SMDC020F-2 CAD Model

Description

The NAN0SMDC020F-2 is a Polymeric Positive Temperature Coefficient (PPTC) resettable fuse from TE Connectivity. This surface-mount device provides overcurrent protection by increasing its resistance dramatically when an overcurrent condition occurs, effectively limiting the current flow and protecting downstream components. Once the fault is cleared and power is removed, the device cools down and resets to its low-resistance state, allowing normal circuit operation to resume. The "020" in the part number indicates a hold current of 0.20 Amperes.

Applications

  • USB ports: Used to protect USB ports from overcurrent conditions caused by faulty devices or short circuits.
  • Battery packs: Employed in battery packs to prevent overcurrents during charging or discharging.
  • Portable electronics: Implemented in portable electronic devices such as smartphones, tablets, and wearables to protect internal circuits from overcurrents.
  • Power supplies: Used in power supplies to protect against overloads and short circuits.
  • Automotive electronics: Employed in automotive electronic systems to protect sensitive components from overcurrent events.

Features

  • Resettable: Automatically resets after the fault is cleared, eliminating the need for manual replacement.
  • Surface-mount design: Allows for easy and efficient assembly on PCBs.
  • Small size: Compact size allows for use in space-constrained applications.
  • Fast trip time: Quickly responds to overcurrent conditions, providing rapid protection.
  • Low resistance: Offers low normal operating resistance, minimizing power loss.

Benefits

  • Protects against overcurrents: Prevents damage to electronic components caused by overcurrent conditions.
  • Reduces downtime: Automatically resets after the fault is cleared, minimizing downtime.
  • Simplifies maintenance: Eliminates the need for manual replacement of fuses, simplifying maintenance.
  • Enhances system reliability: Improves the overall reliability of electronic systems by providing robust overcurrent protection.
  • Reduces warranty costs: Prevents damage to products caused by overcurrents, reducing warranty costs.

Additional Details

The NAN0SMDC020F-2 has a hold current (Ih) of 0.20A and a trip current (It) significantly higher than the hold current. The trip time depends on the magnitude of the overcurrent. After tripping, the PPTC device will have a much higher resistance, limiting the fault current. It's crucial to select a PPTC device with appropriate voltage and current ratings for the specific application. Consult the manufacturer's datasheet for detailed electrical characteristics, tripping curves, and recommended soldering profiles. The component complies with RoHS requirements.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0912 $115.8240
1,950+ $0.0889 $173.3550
2,705+ $0.0855 $231.2775
3,475+ $0.0832 $289.1200
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,273 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess