EN
  • EN
  • DE

BCW61BTA

Part No BCW61BTA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 32 V
Collector Emitter Voltage (VCEO) 32 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 180 MHz
Max Collector Current 200 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity PNP
RoHS Non-Compliant
Win Source Part Number 1048931-BCW61BTA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCW61BTA CAD Model

Description

Introducing the BCW61BTA - A Versatile PNP Transistor

The BCW61BTA from Diodes Incorporated is a high-performance PNP bipolar junction transistor (BJT) designed to meet the needs of a wide range of electronic applications. This compact transistor is housed in a SOT-23 package, making it ideal for space-constrained designs where efficient power management and signal amplification are critical.

Key Features

  • High Current Gain: The BCW61BTA boasts a high current gain (hFE), which ensures efficient current amplification in electronic circuits, making it suitable for use in amplification and switching applications.
  • Low Saturation Voltage: With its low collector-emitter saturation voltage, this transistor offers reduced power loss during operation, leading to improved overall efficiency and longer battery life in portable applications.
  • Fast Switching Speed: The fast switching capabilities of the BCW61BTA make it an excellent choice for applications that require quick response times, such as digital logic circuits and high-frequency signal processing.

Applications

The BCW61BTA is versatile enough to be used in a variety of applications, including, but not limited to:

  • Signal amplification in audio and communication devices
  • Power management modules
  • Switching circuits in consumer electronics
  • Driver stages in amplifiers
  • Control systems in industrial automation

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the BCW61BTA is no exception. It is built to stringent standards, ensuring that it performs consistently across various temperatures and operating conditions. This reliability makes the BCW61BTA a trusted component in both commercial and industrial applications.

Environmental Considerations

In line with modern environmental standards, the BCW61BTA is RoHS compliant, meaning it is free from hazardous substances like lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the effort of reducing electronic waste and its impact on the planet.

Whether you're designing a sophisticated audio system, an energy-efficient power supply, or a reliable industrial control circuit, the BCW61BTA from Diodes Incorporated offers the performance and reliability you need in a compact and environmentally friendly package.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess