EN
  • EN
  • DE

T2020072201-000

Part No T2020072201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description INSERT FEMALE 7POS+1GND CRIMP / Female Insert without Contacts 7+Ground Position Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HD
Package Bulk
Product Status Active
Connector Type Insert without Contacts
Gender Female
Number of Positions 7+Ground
Size H3A
Termination Style Crimp
Voltage Rating 250V
Current Rating (Amps) 10A
Contact Type CDF, DDF
Color -
Housing Material Polybutylene Terephthalate (PBT)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number T202
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364192-T2020072201-000
Ultra Librarian 3D Model Ultra Librarian T2020072201-000 CAD Model

Description

The TE Connectivity AMP Connectors HD series offers a heavy-duty connector insert without contacts.

  • Current Rating: 10A
  • Voltage Rating: 250V
  • Size: H3A
  • Gender: Female
  • Termination Style: Crimp
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Base Product Number: T202

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
Amphenol
CONN ASSY TOP ENTRY 6POS M32
Need more? Email Us
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us
HARTING
CONN ASSY SIDE/TOP 2+GND SZ3A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2772 $51.3264
25+ $4.0065 $100.1625
39+ $3.8711 $150.9729
56+ $3.6004 $201.6224
73+ $3.4650 $252.9450
91+ $3.3297 $303.0027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess