EN
  • EN
  • DE
  • IT

V23086R1801A403-EV-CBOX

Part No V23086R1801A403-EV-CBOX
Manufacturer TE Connectivity
Catalog Custom Parts (U - Z)
Description Electromechanical Relay 12VDC 254Ohm 40A SPDT (12x12.9x9.9)mm THT Automotive Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154942-V23086R1801A403-EV-CBOX
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23086R1801A403-EV-CBOX CAD Model

Description

The V23086R1801A403-EV-CBOX is a power relay manufactured by TE Connectivity. This relay is designed for switching high-current loads in a variety of applications, offering reliable and efficient performance. It is commonly used in automotive, industrial, and telecommunications systems where robust switching capabilities are required. The V23086R1801A403-EV-CBOX provides a compact and durable solution for controlling power circuits.

Applications:

  • Automotive: Starter circuits, lighting control, and power distribution.
  • Industrial control: Motor control, HVAC systems, and power supplies.
  • Telecommunications: Switching equipment, power distribution units.
  • Renewable energy: Solar inverters, wind turbines.
  • Power supplies: Uninterruptible power supplies (UPS), power distribution.

Features:

  • High switching capacity: Designed for switching high-current loads.
  • Compact size: Small footprint for space-constrained applications.
  • Robust construction: Durable design for reliable performance.
  • Various mounting options: Flexible installation options.
  • Wide operating temperature range: Suitable for harsh environments.
  • Low coil power consumption: Efficient energy usage.
  • Sealed construction: Protection against dust and moisture.

Benefits:

  • Reliable switching: Ensures consistent and dependable performance.
  • Compact solution: Saves space in tight installations.
  • Durable design: Withstands harsh operating conditions.
  • Versatile applications: Suitable for a wide range of industries.
  • Energy efficient: Low coil power consumption reduces energy costs.

Additional Details:

The V23086R1801A403-EV-CBOX typically operates with a coil voltage of 12V or 24V DC, depending on the specific configuration. It is designed to switch currents up to 40A or higher, depending on the load type and operating conditions. The relay features a robust construction, ensuring reliable performance in harsh environments. It has a quick connect termination. The operating temperature range is typically -40°C to +85°C. The relay is often used in automotive applications for controlling starter circuits, lighting systems, and other high-current loads. Its compact size and durable design make it a versatile choice for a variety of industrial and commercial applications. The relay's contact arrangement is typically SPDT (Single Pole Double Throw).

You May Also Be Interested in

Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Winbond Electronics
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess