EN
  • EN
  • DE

V23993-A1025-J111-01-04

Part No V23993-A1025-J111-01-04
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 397167-V23993-A1025-J111-01-04
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23993-A1025-J111-01-04 CAD Model

Description

The V23993-A1025-J111-01-04 is a relay manufactured by TE Connectivity. Details beyond this basic identification are difficult to ascertain without extensive proprietary information. Given its part number, it is likely designed for specialized applications requiring robust and reliable performance within certain parameters.

Applications

Due to limited available information, definitive applications cannot be stated. However, based on similar relays from TE Connectivity, potential applications may include:

  • Industrial control systems: Possibly used for switching and controlling industrial equipment.
  • Automotive applications: Could be implemented in vehicle control systems.
  • Power management systems: May be utilized in power distribution and regulation.
  • Telecommunications: Potential use in telecom switching equipment.
  • Renewable energy: Could be integrated into solar or wind power systems.

Features

Specific features cannot be confirmed without further documentation. General features expected from TE Connectivity relays may include:

  • High switching capacity: Designed to handle substantial electrical loads.
  • PCB mounting: Suitable for direct mounting on printed circuit boards.
  • Compact size: Offers a small footprint for space-constrained applications.
  • Robust construction: Built to withstand harsh environmental conditions.
  • Long lifespan: Provides reliable performance over an extended operational period.

Benefits

Without detailed specifications, definitive benefits cannot be provided. Generally, users might expect benefits such as:

  • Enhanced system reliability: Ensures consistent switching performance.
  • Simplified installation: PCB mounting facilitates easy integration.
  • Space-saving design: Compact form factor allows for efficient use of space.
  • Durable operation: Withstands vibration, shock, and temperature variations.
  • Cost-effective solution: Offers a balance of performance and value.

Additional Details

Due to the lack of readily available information, specific technical details such as coil voltage, contact rating, and operating temperature range cannot be confirmed. It is essential to consult the official datasheet from TE Connectivity for precise specifications and application guidelines to ensure suitability for the intended use case.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess