EN
  • EN
  • DE

TPESD9N5BM

Part No TPESD9N5BM
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057933-TPESD9N5BM
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPESD9N5BM CAD Model

Description

The TPESD9N5BM is a transient voltage suppressor (TVS) diode manufactured by Tech Public, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It provides robust protection in a compact package, making it ideal for various applications where ESD protection is critical. This TVS diode ensures system reliability and longevity by effectively suppressing transient voltages.

Applications:

  • Protection of high-speed data lines in smartphones.
  • Safeguarding USB ports in laptops and desktop computers.
  • ESD protection for Ethernet interfaces in networking devices.
  • Protecting HDMI ports in televisions and monitors.
  • Use in automotive electronics to protect against voltage transients in control systems.

Features:

  • Ultra-low clamping voltage to minimize stress on protected components.
  • Fast response time to quickly suppress transient events.
  • Small form factor for space-constrained applications.
  • High ESD withstand capability exceeding industry standards (e.g., IEC 61000-4-2).
  • Low leakage current to minimize power consumption and improve energy efficiency.

Benefits:

  • Enhanced system reliability by preventing ESD-related failures and component damage.
  • Reduced downtime and maintenance costs due to fewer component replacements.
  • Improved product lifespan by mitigating the long-term effects of ESD events.
  • Smaller and more compact product designs due to the device's small size.
  • Compliance with industry ESD protection standards, ensuring product quality and safety.

Additional Details:

The TPESD9N5BM features an ultra-low clamping voltage, ensuring that the voltage seen by the protected component during an ESD event remains within safe operating limits. The fast response time of the TPESD9N5BM allows it to quickly clamp transient voltages, providing immediate protection. It is designed to meet or exceed industry standards for ESD protection, ensuring compliance and reliability. The small form factor of the TPESD9N5BM makes it easy to incorporate into space-constrained designs without compromising performance. Available in surface-mount packages, it can be easily integrated into automated assembly processes. This device is also RoHS compliant, ensuring environmental friendliness and compliance with global regulations.

The TPESD9N5BM provides a cost-effective and reliable solution for protecting sensitive electronic components from the damaging effects of ESD. Its combination of key features and benefits makes it a versatile choice for a wide range of applications where ESD protection is paramount.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0214 $50.0760
5,685+ $0.0176 $100.0560
8,825+ $0.0170 $150.0250
12,125+ $0.0165 $200.0625
15,725+ $0.0159 $250.0275
20,980+ $0.0143 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess