EN
  • EN
  • DE

P80C32-16

Part No P80C32-16
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026700-P80C32-16
Categories OEM Parts(O-R)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C32-16 CAD Model

Description

The P80C32-16 is an 8-bit microcontroller based on the 8051 architecture, manufactured by TEMIC Semiconductors. It is a versatile microcontroller used in a wide range of embedded applications. The "-16" suffix indicates a maximum clock frequency of 16 MHz. This microcontroller offers a balance of performance, memory, and peripheral features, making it suitable for various control and automation tasks.

Applications

  • Industrial control systems
  • Embedded systems
  • Consumer electronics
  • Automotive applications
  • Robotics

Features

  • 8051 architecture: Industry-standard architecture for embedded control.
  • 16 MHz clock frequency: Provides sufficient processing power for many applications.
  • 256 bytes of internal RAM: Stores variables and data during program execution.
  • Timers/Counters: Allows precise timing and counting operations.
  • Serial communication: Supports UART for serial data transfer.
  • Interrupt system: Enables responsive handling of external events.

Benefits

  • Versatile microcontroller: Suitable for a wide range of applications.
  • Easy to program: Well-documented architecture with extensive development tools.
  • Cost-effective solution: Provides a balance of performance and cost.
  • Reliable operation: Proven architecture for reliable embedded control.
  • Wide availability: Common architecture with readily available resources.

Additional Details

The P80C32-16 requires an external crystal oscillator to generate the clock frequency. The microcontroller can be programmed using assembly language or C. The memory map includes internal RAM, special function registers (SFRs), and external memory space. Proper power supply decoupling is essential for stable operation. The interrupt system supports multiple interrupt sources with configurable priorities. It is important to consult the device datasheet for details on pin assignments, electrical characteristics, and programming considerations. These microcontrollers remain a viable option for various embedded applications due to their simplicity, reliability, and wide availability of development resources.

You May Also Be Interested in

Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess