EN
  • EN
  • DE

2951CMC

Part No 2951CMC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 152767-2951CMC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2951CMC CAD Model

Description

Overview

The 2951CMC is the cornerstone for high-efficiency electronic systems, offering unmatched performance for sophisticated applications.

Features and Benefits

  • High efficiency: Delivers superior performance with minimal energy consumption.
  • Robust construction: Ensures long-lasting reliability and durability.
  • Flexibility: Easily adapts to a variety of electronic systems.

Applications

  • Data processing units
  • Networking equipment
  • Energy management systems

Additional Details

The 2951CMC is ideal for complex applications that require a balance of efficiency and capability, providing a dependable solution for modern electronic challenges.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess