EN
  • EN
  • DE

5438/BCAJC

Part No 5438/BCAJC
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039210-5438/BCAJC
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5438/BCAJC CAD Model

Description

Texas Instruments presents the 5438/BCAJC, a high-performance integrated circuit designed to cater to a wide array of electronic applications. This versatile component is engineered with precision to deliver reliable and efficient performance for your sophisticated electronic systems.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: 5438/BCAJC
  • Category: Integrated Circuits (ICs)
  • Type: Specialized for advanced applications
  • Package: Robust and durable packaging for long-term reliability
  • Quality: Manufactured to meet Texas Instruments' stringent quality standards

Applications

The 5438/BCAJC is suitable for a broad range of applications. It is commonly utilized in:

  • Advanced computing systems
  • High-speed communication devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Performance and Durability

The 5438/BCAJC by Texas Instruments is designed to withstand challenging conditions while maintaining high performance. It features:

  • Exceptional operational stability
  • Resistance to environmental factors such as temperature variations
  • Long operational life

Technical Specifications

To ensure the 5438/BCAJC meets your requirements, please review the detailed technical specifications available through Texas Instruments' official datasheets and product resources.

Ordering Information

For ordering, pricing, and availability of the Texas Instruments 5438/BCAJC, please contact authorized distributors or visit the Texas Instruments website. Ensure to reference the correct part number to avoid any discrepancies in your order.

Customer Support

Texas Instruments is committed to customer satisfaction. For technical support, application assistance, or further product inquiries regarding the 5438/BCAJC, reach out to the Texas Instruments customer support team for expert guidance and support.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess