EN
  • EN
  • DE

54ACT138DMQB

Part No 54ACT138DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Decoder/Demultiplexer Single 3-to-8 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -24 mA
Logic Function Decoder, Demux
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 14 ns
Quiescent Current 80 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 14 ns
Win Source Part Number 1032673-54ACT138DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT138DMQB CAD Model

Description

Overview of Texas Instruments 54ACT138DMQB

The Texas Instruments 54ACT138DMQB is a high-performance, 3-to-8 line decoder/demultiplexer integrated circuit designed for use in a wide range of digital applications. This device is part of the 54ACT series, which is known for its robustness and compatibility with military specifications, ensuring reliable operation under extreme conditions.

Key Features

  • Logic Family: The 54ACT138DMQB is part of the Advanced CMOS logic family, which combines the speed of bipolar with the low power consumption of CMOS technology.
  • Decoding Capability: This IC has the ability to decode three binary-coded inputs into one of eight mutually exclusive outputs. It is ideal for applications that require the selection or activation of multiple lines, such as data multiplexing, memory addressing, or control functions.
  • High-Speed Operation: The device is capable of operating at high speeds, making it suitable for high-performance systems where rapid data processing is crucial.
  • Multiple Package Options: The 54ACT138DMQB is available in a variety of packages, including the military-grade ceramic DIP, which offers enhanced durability and reliability.
  • Voltage Range: It operates within a voltage range of 4.5V to 5.5V, providing compatibility with standard 5V digital systems.

Applications

The 54ACT138DMQB is versatile and can be used in numerous applications. It is particularly well-suited for military and aerospace technology due to its compliance with stringent specifications. However, its utility is not limited to these sectors. It can also be used in:

  • Industrial control systems
  • Communication equipment
  • Computer systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the 54ACT138DMQB is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of military-grade components. Users can trust in the reliability and performance of this device, even in the most demanding environments.

With its combination of speed, power efficiency, and robustness, the Texas Instruments 54ACT138DMQB represents an excellent choice for designers looking to incorporate a dependable decoding solution into their high-performance applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess