The 54F175 is a high-performance, quad D-type flip-flop integrated circuit brought to you by the renowned electronics manufacturer, Texas Instruments. This component is a crucial building block in digital electronics, providing reliable data storage and signal synchronization capabilities. Designed with advanced F-series fast Schottky technology, the 54F175 delivers swift switching characteristics that are essential for high-speed computing and data communication systems.
Key Features
- Quad D-type Flip-Flops: Four individual flip-flops within a single package allow for compact circuit design and reduced board space.
- Edge-Triggered: Accurate data capture on the rising edge of the clock signal ensures synchronous data processing and improves system reliability.
- Clear Function: An asynchronous master reset input (Clear) allows for the immediate clearing of all flip-flop outputs, facilitating system initialization and error recovery.
- High-Speed Operation: The device is optimized for rapid signal processing, which is critical in high-speed data applications.
- Wide Operating Temperature Range: This component is designed to operate reliably across a broad temperature range, making it suitable for industrial and military applications.
Applications
The 54F175 from Texas Instruments is versatile and can be used in a variety of applications. It is particularly well-suited for tasks that require the temporary storage of data, such as:
- Data storage and transfer
- Signal synchronization and timing
- System state and control logic
- Shift registers and counters
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The 54F175 is manufactured under strict quality control standards, ensuring consistent performance and reliability for critical applications in the computing, telecommunications, and defense industries. With its robust design and proven technology, this flip-flop IC is a dependable choice for designers seeking performance and durability.
Technical Specifications
Parameter
Value
Logic Type
Quad D-type Flip-Flop
Operating Temperature
-55°C to +125°C
Package / Case
Standard Packaging
Mounting Type
Through-Hole/Surface Mount