EN
  • EN
  • DE
  • IT

5962-8774201VEA

Part No 5962-8774201VEA
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description UC1834-SP HIGH EFFICIENCY LINEAR / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8774201
Standard Package 2 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 546697-5962-8774201VEA
Ultra Librarian 3D Model Ultra Librarian 5962-8774201VEA CAD Model

Description

The 5962-8774201VEA is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This operational amplifier is part of Texas Instruments' range of space-grade products, ensuring reliability and functionality in extreme conditions.

Key Features

  • High Precision: With its advanced design, the 5962-8774201VEA offers exceptional accuracy and stability, making it ideal for sensitive instrumentation and critical control systems.
  • Wide Operating Temperature Range: This op-amp can function over a broad temperature range, typically from -55°C to +125°C, ensuring consistent performance in harsh environments.
  • Robust Electrical Characteristics: The device features a low input offset voltage and low noise, contributing to its high precision in signal amplification and conditioning.
  • Radiation Hardened: It is designed to withstand significant levels of radiation, a critical feature for space and military applications where exposure to radiation can be detrimental to electronic components.
  • Dual Supply Operation: The 5962-8774201VEA can operate from dual power supplies, providing flexibility in various circuit designs and applications.

Applications

The robustness and precision of the 5962-8774201VEA make it suitable for a wide range of high-reliability applications, including:

  • Satellite systems
  • Guidance and navigation systems
  • Aerospace instrumentation
  • Defense electronics
  • Communications equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous standards of military and aerospace industries. The 5962-8774201VEA operational amplifier is subjected to extensive testing and verification processes to ensure it meets these high standards of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $60.2118
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess