EN
  • EN
  • DE

5962-9218301M2A

Part No 5962-9218301M2A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54ACT14 HEX SCHMITT-TRIGGER IN / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number 5962-9218301
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352178-5962-9218301M2A
Ultra Librarian 3D Model Ultra Librarian 5962-9218301M2A CAD Model

Description

The Texas Instruments 5962-9218301M2A is a high-performance, precision integrated circuit that is part of Texas Instruments' renowned family of products designed for advanced electronic systems. This particular model is crafted to meet the stringent requirements of aerospace, military, and other high-reliability applications, ensuring that it operates with the utmost accuracy and durability under challenging conditions.

Key Features

  • High Precision: The device is engineered for precise operations, offering stability and accuracy that is critical for sensitive applications.
  • Durable: Built to withstand extreme environmental conditions, the 5962-9218301M2A is suitable for use in scenarios where reliability is non-negotiable.
  • Quality Standards: It adheres to the rigorous standards set forth by the aerospace and defense industries, including certifications and qualifications that assure its performance.

Applications

Due to its robust design and precision, the 5962-9218301M2A is ideal for a wide range of applications. It is commonly utilized in systems where failure is not an option, such as satellite communications, avionics, missile guidance, and other critical defense mechanisms. Its versatility also extends to complex medical equipment and precision instrumentation where accuracy is paramount.

Technical Specifications

  • Operating Temperature Range: The device is designed to operate over a wide temperature range, ensuring functionality in extreme conditions.
  • Supply Voltage: It is optimized for specific voltage ranges, providing efficient power consumption and compatibility with various system designs.
  • Package: The 5962-9218301M2A comes in a package that is designed to facilitate easy integration into a multitude of circuit designs and layouts.

In summary, the Texas Instruments 5962-9218301M2A represents the pinnacle of high-reliability integrated circuits. Its combination of precision, durability, and adherence to quality standards makes it an indispensable component for mission-critical systems across a variety of industries.

You May Also Be Interested in

STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3172
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1478
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1467
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2649
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2333
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.1665
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0641
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1471
STMicroelectronics
HEX INVERTER
Lowest to $0.1168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4006 $73.2018
5+ $20.0211 $100.1055
8+ $19.3954 $155.1632
11+ $18.7697 $206.4667
14+ $18.1441 $254.0174
19+ $16.2671 $309.0749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess