EN
  • EN
  • DE

5962-9561401QXA

Part No 5962-9561401QXA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54ABTH18502A SCAN TEST DEVICES / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9561401
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 934449-5962-9561401QXA
Ultra Librarian 3D Model Ultra Librarian 5962-9561401QXA CAD Model

Description

The 5962-9561401QXA is a highly reliable, radiation-hardened microcircuit from Texas Instruments, designed to meet the stringent requirements of the aerospace and defense industries. This precision device is part of Texas Instruments' range of space-grade components, ensuring performance in the most challenging environments.

Key Features

  • Radiation Hardened: Specifically designed to withstand the intense radiation found in space and high-altitude flight applications, the 5962-9561401QXA maintains functionality in extreme conditions.
  • High Performance: This microcircuit delivers reliable performance with a design optimized for critical applications where failure is not an option.
  • Durable: Built to endure the rigors of space missions, it has a robust construction that resists the effects of wear and tear over time.
  • Quality Assurance: Texas Instruments' commitment to quality ensures that each unit is tested and certified to meet military and aerospace specifications.

Applications

The 5962-9561401QXA is ideal for use in a variety of high-stakes applications, including:

  • Satellite systems
  • Launch vehicles
  • Space exploration probes
  • Missile guidance systems
  • Avionics and flight computers

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the 5962-9561401QXA. The datasheet provides comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration into aerospace and defense systems.

Ordering Information

To procure the 5962-9561401QXA for your project, contact Texas Instruments or an authorized distributor. Ensure you specify the exact part number to receive the correct component for your needs. For additional support and information, Texas Instruments' customer service and technical support teams are available to assist with your inquiries.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess