EN
  • EN
  • DE

5962-9854201VXA

Part No 5962-9854201VXA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs 48-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Contact Plating Lead, Tin
Height 3.05 mm
High Level Output Current -12 mA
Lead Free Contains Lead
Length 15.88 mm
Logic Function D-Type
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 16
Number of Elements 2
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 3.3 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7.4 ns
Quiescent Current 5 mA
RoHS Non-Compliant
Thickness 2.48 mm
Width 9.66 mm
Win Source Part Number 1039410-5962-9854201VXA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9854201VXA CAD Model

Description

Product Overview: 5962-9854201VXA

The 5962-9854201VXA is a high-performance, precision integrated circuit product from Texas Instruments, renowned for its reliability and advanced technology. This product is specifically designed to meet the rigorous standards of the aerospace and defense industries, providing a robust solution for a wide range of applications.

Key Features

  • High Precision: The 5962-9854201VXA offers exceptional accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Durability: Built to withstand extreme environments, this product can operate under high-temperature ranges and resist harsh conditions commonly found in aerospace and military applications.
  • Low Power Consumption: Designed with efficiency in mind, the device maintains its performance while minimizing power usage, which is crucial for battery-powered or energy-sensitive systems.
  • Quality Assurance: As with all Texas Instruments products, the 5962-9854201VXA goes through rigorous testing and quality control processes, ensuring it meets the high standards expected by customers.

Applications

The versatility of the 5962-9854201VXA allows it to be used in a variety of applications, including:

  • Avionics and onboard systems
  • Space exploration instruments and satellites
  • Missile and defense system electronics
  • High-reliability industrial applications

Technical Specifications

The 5962-9854201VXA boasts a set of impressive technical specifications that underscore its performance capabilities:

  • Supply Voltage Range: Specified over a range to accommodate different system requirements.
  • Operating Temperature Range: Guaranteed performance across a wide temperature spectrum.
  • Packaging: Available in a package that ensures protection and ease of integration into various systems.

For detailed technical specifications, application notes, and support resources, customers should refer to the official Texas Instruments product datasheet and support documentation.

Ordering Information

To order the 5962-9854201VXA or request samples, customers can visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess