EN
  • EN
  • DE

66AK2H12BAAWA24

Part No 66AK2H12BAAWA24
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC 1517FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2Hx KeyStone Multicore
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz DSP, 1.4GHz ARM
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 12.75MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 1517-BBGA, FCBGA
Manufacturer Package 1517-FCBGA (40x40)
Win Source Part Number 764502-66AK2H12BAAWA24
Popularity Medium
Supply and Demand Status Limited
Family Name 66AK2H12
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 66AK2H12BAAWA24 CAD Model

Description

The 66AK2H12BAAWA24 is a cutting-edge multicore processor from Texas Instruments (TI), designed to cater to the high demands of modern embedded computing applications. This processor is part of TI's KeyStone II architecture, which is renowned for its high-performance capabilities and efficient power consumption. The 66AK2H12BAAWA24 is a perfect fit for applications such as high-speed data processing, telecommunications, and industrial automation.

Key Features:

  • Multi-Core Architecture: The processor integrates both ARM and DSP cores. It includes four ARM Cortex-A15 MPCore processors and eight TMS320C66x digital signal processor (DSP) cores, delivering exceptional parallel processing capabilities.
  • High-Speed Connectivity: It features a plethora of connectivity options, including PCIe, HyperLink, SRIO, and Gigabit Ethernet, which enable high-speed data transfers and efficient communication with other system components.
  • Memory Flexibility: The device supports a wide range of memory interfaces, including DDR3, DDR3L, and DDR4, providing designers with the flexibility to choose the optimal memory solution for their application.
  • Robust Security: With security being a top priority for embedded systems, the 66AK2H12BAAWA24 includes secure boot, cryptographic accelerators, and a network security engine to ensure data protection and secure operations.
  • Energy Efficiency: The processor is designed with energy efficiency in mind, featuring low-power techniques and a sophisticated power management system that helps reduce overall power consumption.
  • Software Support: TI provides comprehensive software support, including Linux and TI-RTOS, along with development tools and software libraries that simplify the development process and reduce time to market.

The 66AK2H12BAAWA24 processor from Texas Instruments is an optimal solution for developers looking to harness the power of multicore processing in their applications. Its blend of performance, connectivity, and energy efficiency makes it a standout choice in the realm of embedded processors.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess