EN
  • EN
  • DE

74ACT16646DLR

Part No 74ACT16646DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16BIT BUS TXRX/REG 3ST 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765015-74ACT16646DLR
Family Name 74ACT16646
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16646DLR CAD Model

Description

The 74ACT16646DLR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74ACT series, known for its advanced CMOS logic, which operates at higher speeds while maintaining low power consumption.

Key Features

  • Logic Type: Transceiver, Non-Inverting
  • Number of Elements: Dual
  • Number of Bits per Element: 8
  • Bus Directionality: Bi-Directional
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Performance and Quality

The 74ACT16646DLR transceiver provides high-speed, bi-directional data communication between buses. The device has a wide data bandwidth, which makes it suitable for high-performance data transmission systems. The inputs and outputs are over-voltage tolerant, and the device supports live insertion and withdrawal without glitching, ensuring improved system reliability and convenience in serviceability.

Applications

This transceiver is ideal for a range of applications, including:

  • Bus Interface
  • Data Communication
  • Signal Routing
  • Memory Interface Circuits
  • Microprocessor or Microcontroller Interface

Environmental and Safety Compliance

The 74ACT16646DLR is compliant with the RoHS (Restriction of Hazardous Substances) directive, which limits the use of certain hazardous materials in electronic equipment. Texas Instruments is committed to environmental stewardship and ensures that its products meet the industry standards for environmental safety.

Ordering and Packaging

The product is supplied in tape and reel packaging, facilitating automated assembly and efficient handling in high-volume production environments. The part number 74ACT16646DLR indicates the specific configuration and packaging of the transceiver, ensuring precise ordering for manufacturing and supply chain requirements.

Manufacturer Support and Resources

Texas Instruments provides extensive technical support and resources for the 74ACT16646DLR, including datasheets, application notes, and design tools. Customers can access these resources on the Texas Instruments website to assist in the design and development process, ensuring the successful integration of the transceiver into their applications.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3375 $50.0625
37+ $2.7385 $101.3245
57+ $2.6529 $151.2153
78+ $2.5674 $200.2572
101+ $2.4818 $250.6618
135+ $2.2250 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess