EN
  • EN
  • DE

74AHC16240DGGRG4

Part No 74AHC16240DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74AHC16240
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1130607-74AHC16240DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC16240DGGRG4 CAD Model

Description

The Texas Instruments 74AHC16240DGGRG4 is a buffer inverting logic type integrated circuit.

  • Elements: Four
  • Bits per Element: Four
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Supplier Device Package: 48-TSSOP
  • Popularity: Medium
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess