EN
  • EN
  • DE

74AHCT16245DGGRE4

Part No 74AHCT16245DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130729-74AHCT16245DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT16245DGGRE4 CAD Model

Description

The Texas Instruments 74AHCT16245DGGRE4 is a high-speed, 16-bit transceiver designed to address the needs of high-performance data transfer systems. This integrated circuit is part of the advanced high-speed CMOS technology (AHCT) family and is tailored to facilitate bidirectional communication between data buses.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 5V, making it compatible with TTL levels and ensuring a smooth interface with legacy systems.
  • High-Speed Operation: With its capability to transfer data at high speeds, the 74AHCT16245DGGRE4 is suitable for applications requiring fast data throughput.
  • 16-Bit Bidirectional Interface: It features a 16-bit bus interface that allows bidirectional data flow, providing flexibility in connecting different components or systems.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is crucial for multiplexing and bus-oriented applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for power-sensitive applications.

Applications

The 74AHCT16245DGGRE4 is versatile and can be used in various applications such as:

  • Communication systems
  • Data acquisition systems
  • Microprocessor or microcontroller bus interfacing
  • Memory interfacing
  • Peripheral device interfacing

Package and Quality

This transceiver comes in a TSSOP-48 (Thin Shrink Small Outline Package) that is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, and the 74AHCT16245DGGRE4 is no exception, offering reliable performance for critical applications.

With its combination of speed, power efficiency, and robust interface capabilities, the Texas Instruments 74AHCT16245DGGRE4 is an excellent choice for designers looking to create efficient, high-performance digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess