The 74AHCT1G04DBVTG4 is a high-speed CMOS device from Texas Instruments, known for its robust performance and versatility in various electronic applications. This single inverter gate is part of the 74AHC(T) logic family, which is designed to operate at 5V and offers a perfect balance between speed and power consumption.
Key Features
- Logic Type: Inverter
- Output Current: Capable of driving up to 8mA at 5V
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C, making it suitable for industrial environments
- Mounting Type: Surface mount (SMT) with a SOT-23-5 package
- Logic Level Compatibility: TTL
Performance and Quality
The 74AHCT1G04DBVTG4 offers high noise immunity and low power consumption, which are essential for modern electronic circuits. With a propagation delay time that is significantly lower than other logic families, this device ensures fast switching for high-speed applications. It also features symmetrical output impedance, which helps in maintaining signal integrity.
Applications
Due to its compact size and high performance, the 74AHCT1G04DBVTG4 is ideal for a wide range of applications, including:
- Logic level shifting
- Signal inversion
- Oscillator circuits
- Pulse shaping
- Glitch elimination
As a product from Texas Instruments, a leading semiconductor manufacturer, the 74AHCT1G04DBVTG4 is backed by extensive support and reliability. It is designed for easy integration into existing and new designs, ensuring a smooth design-in process for engineers and designers alike.