EN
  • EN
  • DE
  • IT

74AHCT1G32DBVRG4

Part No 74AHCT1G32DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1007563-74AHCT1G32DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G32DBVRG4 CAD Model

Description

Product Overview: 74AHCT1G32DBVRG4 by Texas Instruments

The 74AHCT1G32DBVRG4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular component is part of the 74AHC family, which is characterized by its high-speed performance and compatibility with TTL (Transistor-Transistor Logic) levels.

At its core, the 74AHCT1G32DBVRG4 is a single 2-input positive OR gate. It is designed to operate with a supply voltage ranging from 4.5V to 5.5V, making it ideal for interfacing with 5V systems. This feature ensures that the device can be used in a wide variety of digital applications, from consumer electronics to industrial control systems.

The device comes in a small SOT-23-5 package, which is perfect for space-constrained applications. Despite its compact size, it does not compromise on performance. The package's small footprint allows for efficient use of PCB space, enabling designers to create more compact and integrated designs.

One of the key advantages of the 74AHCT1G32DBVRG4 is its fast propagation delay and transition times, which are critical parameters for high-speed circuitry. This ensures that the output transitions occur with minimal delay following a change at the input, thus supporting the requirements of high-speed digital systems.

The device also features a balanced propagation delay and transition times, which provides a more reliable and predictable performance in complex digital circuits. Additionally, it has a low input capacitance, which reduces the loading effect on the driving circuit and allows for faster signal processing.

For power efficiency, the 74AHCT1G32DBVRG4 boasts a low power consumption, making it suitable for battery-operated devices. It also has an extended temperature range, ensuring reliable operation in various environmental conditions.

Overall, the 74AHCT1G32DBVRG4 from Texas Instruments is a versatile and reliable component for implementing logical OR functions in digital circuits. Its compatibility with TTL levels, combined with its high speed and low power consumption, makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1090
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.4752
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2635
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1471
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2907 $50.8725
420+ $0.2385 $100.1700
650+ $0.2310 $150.1500
895+ $0.2236 $200.1220
1,160+ $0.2161 $250.6760
1,550+ $0.1938 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess