EN
  • EN
  • DE
  • IT

74ALS996

Part No 74ALS996
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130881-74ALS996
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS996 CAD Model

Description

The 74ALS996 is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This device is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation.

Key Features

  • Technology: Advanced Low-Power Schottky (ALS)
  • Logic Type: Register Interface
  • Operating Voltage: Typically 5V
  • Speed: Fast propagation delay times
  • Power Consumption: Low power usage, suitable for energy-efficient designs
  • Package: Available in industry-standard packaging options

Applications

The 74ALS996 is versatile and can be used in a wide range of applications, including:

  • Data processing systems
  • Communication systems
  • Control systems
  • Instrumentation
  • Computers and peripherals

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74ALS996 is subjected to rigorous testing and quality control measures to ensure it meets the industry's stringent requirements. Customers can trust this product for its reliability and performance in critical applications.

Support and Resources

Designers and engineers can access a wealth of support and resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. This ensures a smooth integration of the 74ALS996 into various projects, with support readily available when needed.

Environmental Compliance

The 74ALS996 complies with environmental standards, reflecting Texas Instruments' commitment to sustainability. The device is manufactured with eco-friendly practices, ensuring minimal environmental impact and adherence to international regulations.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess