EN
  • EN
  • DE

74CBTLV3857DGVRE4

Part No 74CBTLV3857DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LV 10BIT FET BUS SW 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLV
Packaging Reel package
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 765277-74CBTLV3857DGVRE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBTLV3857
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3857DGVRE4 CAD Model

Description

Product Overview: 74CBTLV3857DGVRE4

The 74CBTLV3857DGVRE4 is a high-performance, low-voltage 10-bit FET bus switch designed by Texas Instruments. This integrated circuit (IC) is part of the CBTLV (Controlled Bus Transceiver Low Voltage) family, renowned for its ability to provide high-speed bidirectional switching of data lines in computing and networking applications.

Key Features

  • Low Voltage Operations: It operates at a nominal voltage of 3.3V, which makes it suitable for modern low-voltage applications, reducing power consumption.
  • High Bandwidth: The switch provides a high bandwidth (up to 500 MHz) that ensures data can be transferred with minimal signal delay, making it ideal for high-speed data transfer scenarios.
  • 5-ohm Switch Connection: The low on-state resistance of the switch (5 ohms typical) allows for minimal signal distortion and attenuation.
  • Quick Switching: The device has a fast switch time, which is crucial for applications that require rapid changes between high-impedance and low-impedance states on the data bus.
  • Low Power Consumption: It features a low quiescent current, which contributes to overall energy efficiency in the systems where it is implemented.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, accommodating various industrial and commercial environments.

Applications

The 74CBTLV3857DGVRE4 is versatile and can be used across a variety of platforms, including:

  • High-speed data acquisition systems
  • Networking equipment such as switches and routers
  • Server and computer peripherals
  • Signal gating

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74CBTLV3857DGVRE4 is no exception. It is built to meet the rigorous standards of the industry, ensuring reliability and performance. With its advanced features and robust design, the 74CBTLV3857DGVRE4 is an excellent choice for designers looking to enhance their data bus systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess