EN
  • EN
  • DE
  • IT

74FCT16841ATPVCG4

Part No 74FCT16841ATPVCG4
Manufacturer Texas Instruments
Catalog Hard To Find
Description 20-Bit Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131411-74FCT16841ATPVCG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT16841ATPVCG4 CAD Model

Description

Product Overview: 74FCT16841ATPVCG4

The 74FCT16841ATPVCG4 is a high-performance, 20-bit registered transceiver from Texas Instruments, designed to meet the demanding requirements of high-speed data communication systems. This integrated circuit (IC) is part of the 74FCT family, which is well-known for its fast speeds and robust performance. The device is particularly suitable for bidirectional communication between data buses and includes a variety of features that make it a versatile choice for designers and engineers.

Key Features

  • High-Speed Operation: The 74FCT16841ATPVCG4 is capable of operating at high speeds, which is essential for modern digital systems that require rapid data transfer and processing.
  • Low Power Consumption: Despite its fast operation, the device is designed to consume minimal power, making it an efficient choice for energy-sensitive applications.
  • 20-Bit Bidirectional Transceiver: The IC features a 20-bit interface that can be used for bidirectional communication, allowing for flexible data transfer between buses.
  • Edge-Rate Control Circuitry: This feature reduces output overshoot and undershoot, thereby improving signal integrity and reducing noise in high-speed environments.
  • Registered Operation: The device includes registers for both the data inputs and the output enables, which provides controlled data transfers and timing management.
  • Multiple Power and Ground Pins: These pins minimize ground bounce and maximize noise rejection, ensuring stable operation even in electrically noisy conditions.
  • Flow-Through Architecture: The pinout design of the IC supports easy PCB layout and reduces signal crosstalk, which is critical for maintaining signal fidelity.
  • Bus-Hold Data Inputs: This functionality eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.

Applications

The 74FCT16841ATPVCG4 is ideal for a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition
  • Server and computer motherboards
  • Signal routing and distribution
  • Industrial control systems

With its combination of speed, efficiency, and versatility, the 74FCT16841ATPVCG4 from Texas Instruments is a top choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess