EN
  • EN
  • DE
  • IT

74LV14A

Part No 74LV14A
Manufacturer Texas Instruments
Catalog Hard To Find
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132553-74LV14A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV14A CAD Model

Description

The 74LV14A from Texas Instruments is a high-performance CMOS device that belongs to the 74LV family. This integrated circuit is designed to offer the functionality of six independent Schmitt-trigger inverters in a single package.

Key Features:

  • Logic Type: The 74LV14A features hex inverting Schmitt trigger gates which provide a robust solution for digital signal conditioning and shaping.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Noise Immunity: The Schmitt trigger design ensures enhanced noise immunity and stable output switching, which is particularly beneficial in noisy environments.
  • Low Power Consumption: This device is characterized by low power consumption, which is a key consideration for battery-powered and energy-saving applications.
  • Propagation Delay: The 74LV14A boasts fast propagation delay times, ensuring quick response to input signal changes.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current for a variety of digital circuits.
  • Package Options: Available in several package types, including SOIC, TSSOP, and VSSOP, offering flexibility for various PCB design requirements.

Applications:

The versatile nature of the 74LV14A makes it an excellent choice for a wide array of applications, including:

  • Wave shaping and signal processing
  • Glitch removal on digital lines
  • Logic level conversion for interfacing different voltage domains
  • Pulse generation and timing circuits
  • Debouncing circuits for switches and relays

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The 74LV14A is no exception, with rigorous testing and quality control measures in place to ensure consistent performance across all units.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess